Win Source Part Number: 1378227-D3245
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: FX2, AXICOM
Package: Bulk
Product Status: Obsolete
Base Product Number: D324
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Termination Style: PC Pin
Coil Voltage: 9VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Coil Current: 11.1 mA
Coil Type: Latching, Single Coil
Must Operate Voltage: 6.75 VDC
Operate Time: 4 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 810 Ohms
RELAY TELECOM DPDT 2A 9V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1378227-D3245 | D3245 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |