TE Connectivity Twisted Pair Cable D32376-000

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Orange Stripe, White with Blue Stripe, White with Green Stripe, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .038 Overall Outside Diameter (INCH) : .14 Strand Size (AWG) : 32 Wire Diameter : .05 MM  [.054 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Orange Stripe, White with Blue Stripe, White with Green Stripe, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .038 Overall Outside Diameter (INCH) : .14 Strand Size (AWG) : 32 Wire Diameter : .05 MM  [.054 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - D32376-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
D32376-000
Twisted Pair Cable D32376-000
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Orange Stripe, White with Blue Stripe, White with Green Stripe, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .038 Overall Outside Diameter (INCH) : .14 Strand Size (AWG) : 32 Wire Diameter : .05 MM  [.054 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White with Orange Stripe, White with Blue Stripe, White with Green Stripe, White

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter (INCH) : .038
  • Overall Outside Diameter (INCH) : .14
  • Strand Size (AWG) : 32
  • Wire Diameter : .05 MM  [.054 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D32376-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1141-1.00-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 146439-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers