TE Connectivity Cable Transitions & Breakouts D32325-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 58.93 - 124.46 MM  [2.32 - 4.9 INCH ] Inside Diameter Range (Leg 1) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 2) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 3) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Other Adhesive Code : 97 Size Code : 500-600 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 58.93 - 124.46 MM  [2.32 - 4.9 INCH ] Inside Diameter Range (Leg 1) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 2) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 3) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Other Adhesive Code : 97 Size Code : 500-600 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - D32325-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
D32325-000
Cable Transitions & Breakouts D32325-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 58.93 - 124.46 MM  [2.32 - 4.9 INCH ] Inside Diameter Range (Leg 1) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 2) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Inside Diameter Range (Leg 3) : 22.86 - 50.8 MM  [.9 - 2 INCH ] Other Adhesive Code : 97 Size Code : 500-600 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 58.93 - 124.46 MM  [2.32 - 4.9 INCH ]
  • Inside Diameter Range (Leg 1) : 22.86 - 50.8 MM  [.9 - 2 INCH ]
  • Inside Diameter Range (Leg 2) : 22.86 - 50.8 MM  [.9 - 2 INCH ]
  • Inside Diameter Range (Leg 3) : 22.86 - 50.8 MM  [.9 - 2 INCH ]

Other


  • Adhesive Code : 97
  • Size Code : 500-600

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - D32325-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
D32325-000
shrink tube D32325-000
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number D32325-000 D32325-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details