TE Connectivity Heat Shrink Tubing D32300-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.5 MM  [.098 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.5 MM  [.098 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - D32300-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
D32300-000
Heat Shrink Tubing D32300-000
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.5 MM  [.098 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 38.1 MM  [1.5 INCH ]
  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.5 MM  [.098 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D32300-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0108214003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details