TE Connectivity Signal Relays, Up to 2 Amps D3227

Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1109-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1109-ND
Signal Relays, Up to 2 Amps PB1109-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
D3227
Relays - Signal Relays, Up to 2 Amps D3227
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 07H3867 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
07H3867
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 07H3867
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FX2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.3mm RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FX2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number PB1109-ND D3227 07H3867
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data