TE Connectivity Connector Backshells D32206-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3474, M83723/66, MS3472, M83723/82, NAS 1641, NAS 1702, M83723/01, M83723/48, NAS 1699, M83723/83, M83723/37, AS34041, M83723/41, AS34461, M83723/40, M83723/77, AS34061, M83723/07, M83723/42, M83723/96, M83723/95, MS3476, M83723/05, MS3475, M83723/08, NAS 1651, AS34501, M83723/39, AS34641, M83723/69, AS34561, M83723/38, M83723/65, NAS 1599, M83723/91, M83723/43, M83723/97, NAS 1650, M83723/75, M83723/02, M83723/13, M83723/49, M83723/73, M83723/06, M83723/84, MS3470, NAS 1700, M83723/67, M83723/87, M83723/78, AS34511, MS3459, M83723/72, NAS 1642, AS34091, M83723/71, M83723/76, AS34121, M83723/36, M83723/04, M83723/98, NAS 1643, AS34541, M83723/03, AS34011, AS34681, M83723/92, NAS 1693, M83723/74, AS34081, M83723/85, NAS 1652, AS34671, AS34001, M83723/68, M83723/86, AS34241, NAS 1694, M83723/14, NAS 1692, NAS 1701, MS3471, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3474, M83723/66, MS3472, M83723/82, NAS 1641, NAS 1702, M83723/01, M83723/48, NAS 1699, M83723/83, M83723/37, AS34041, M83723/41, AS34461, M83723/40, M83723/77, AS34061, M83723/07, M83723/42, M83723/96, M83723/95, MS3476, M83723/05, MS3475, M83723/08, NAS 1651, AS34501, M83723/39, AS34641, M83723/69, AS34561, M83723/38, M83723/65, NAS 1599, M83723/91, M83723/43, M83723/97, NAS 1650, M83723/75, M83723/02, M83723/13, M83723/49, M83723/73, M83723/06, M83723/84, MS3470, NAS 1700, M83723/67, M83723/87, M83723/78, AS34511, MS3459, M83723/72, NAS 1642, AS34091, M83723/71, M83723/76, AS34121, M83723/36, M83723/04, M83723/98, NAS 1643, AS34541, M83723/03, AS34011, AS34681, M83723/92, NAS 1693, M83723/74, AS34081, M83723/85, NAS 1652, AS34671, AS34001, M83723/68, M83723/86, AS34241, NAS 1694, M83723/14, NAS 1692, NAS 1701, MS3471, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - D32206-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
D32206-000
Connector Backshells D32206-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3474, M83723/66, MS3472, M83723/82, NAS 1641, NAS 1702, M83723/01, M83723/48, NAS 1699, M83723/83, M83723/37, AS34041, M83723/41, AS34461, M83723/40, M83723/77, AS34061, M83723/07, M83723/42, M83723/96, M83723/95, MS3476, M83723/05, MS3475, M83723/08, NAS 1651, AS34501, M83723/39, AS34641, M83723/69, AS34561, M83723/38, M83723/65, NAS 1599, M83723/91, M83723/43, M83723/97, NAS 1650, M83723/75, M83723/02, M83723/13, M83723/49, M83723/73, M83723/06, M83723/84, MS3470, NAS 1700, M83723/67, M83723/87, M83723/78, AS34511, MS3459, M83723/72, NAS 1642, AS34091, M83723/71, M83723/76, AS34121, M83723/36, M83723/04, M83723/98, NAS 1643, AS34541, M83723/03, AS34011, AS34681, M83723/92, NAS 1693, M83723/74, AS34081, M83723/85, NAS 1652, AS34671, AS34001, M83723/68, M83723/86, AS34241, NAS 1694, M83723/14, NAS 1692, NAS 1701, MS3471, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Cobalt

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3474, M83723/66, MS3472, M83723/82, NAS 1641, NAS 1702, M83723/01, M83723/48, NAS 1699, M83723/83, M83723/37, AS34041, M83723/41, AS34461, M83723/40, M83723/77, AS34061, M83723/07, M83723/42, M83723/96, M83723/95, MS3476, M83723/05, MS3475, M83723/08, NAS 1651, AS34501, M83723/39, AS34641, M83723/69, AS34561, M83723/38, M83723/65, NAS 1599, M83723/91, M83723/43, M83723/97, NAS 1650, M83723/75, M83723/02, M83723/13, M83723/49, M83723/73, M83723/06, M83723/84, MS3470, NAS 1700, M83723/67, M83723/87, M83723/78, AS34511, MS3459, M83723/72, NAS 1642, AS34091, M83723/71, M83723/76, AS34121, M83723/36, M83723/04, M83723/98, NAS 1643, AS34541, M83723/03, AS34011, AS34681, M83723/92, NAS 1693, M83723/74, AS34081, M83723/85, NAS 1652, AS34671, AS34001, M83723/68, M83723/86, AS34241, NAS 1694, M83723/14, NAS 1692, NAS 1701, MS3471, NAS 1653

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D32206-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products