Telecom Relay DPDT (2 Form C) Through Hole
D3210=FX Relay 140 mW 9 V
RELAY TELECOM DPDT 2A 9V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | D3210-ND | 45AJ3395 | D3210 |
| Product Name | Signal Relays, Up to 2 Amps | D3210=Fx Relay 140 Mw 9 V Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |