Telecom Relay DPDT (2 Form C) Through Hole
D3207=FX Relay 140 mW 4.0 V
RELAY TELECOM DPDT 2A 4V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | D3207-ND | 45AJ3393 | D3207 |
| Product Name | Signal Relays, Up to 2 Amps | D3207=Fx Relay 140 Mw 4.0 V Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |