Manufacturer: Tyco Electronics
Win Source Part Number: 1166162-D3205
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 6V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1166162-D3205 | D3205-ND | D3205 |
| Product Name | Signal Relays, Up to 2 Amps - D3205 | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |