Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Sector, Stranded, Round Primary Product Material : Brass
Configuration Features Number of Bolts : 2 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 2 Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6 Compatible Conductor Range (AWGKC) : 16 - 10
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Product Availability Product Availability : Worldwide
Body Features
- Blocked : No
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Solid, Sector, Stranded, Round
- Primary Product Material : Brass
Configuration Features
- Number of Bolts : 2
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 2
- Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6
- Compatible Conductor Range (AWGKC) : 16 - 10
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Product Availability
- Product Availability : Worldwide