TE Connectivity Multicore Cable D308933001

Description
Body Features Cable Color : Pale Blue Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Spiral Nickel Coated Copper Wire Color (Base) : White Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .55 Conductor Insulation Diameter (MM) : .88 Outside Cable Diameter (MM) : 1.47 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 180
Request a Quote
Description
Body Features Cable Color : Pale Blue Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Spiral Nickel Coated Copper Wire Color (Base) : White Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .55 Conductor Insulation Diameter (MM) : .88 Outside Cable Diameter (MM) : 1.47 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - D308933001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
D308933001
Multicore Cable D308933001
Body Features Cable Color : Pale Blue Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Spiral Nickel Coated Copper Wire Color (Base) : White Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : .55 Conductor Insulation Diameter (MM) : .88 Outside Cable Diameter (MM) : 1.47 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 180

Body Features


  • Cable Color : Pale Blue
  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Shield Material : Spiral Nickel Coated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Light Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (MM) : .55
  • Conductor Insulation Diameter (MM) : .88
  • Outside Cable Diameter (MM) : 1.47
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 180
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D308933001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Spiral Nickel Coated Copper
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0457173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 087661-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details