TE Connectivity Signal Relays, Up to 2 Amps D3010

Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - D3010-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
D3010-ND
Signal Relays, Up to 2 Amps D3010-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relays, Up to 2 Amps - D3010 - 916654-D3010 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - D3010
916654-D3010
Signal Relays, Up to 2 Amps - D3010 916654-D3010
Manufacturer: TE Connectivity Win Source Part Number: 916654-D3010 Series: FP2, AXICOM Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: D301 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020

Manufacturer: TE Connectivity
Win Source Part Number: 916654-D3010
Series: FP2, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: D301
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - D3010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
D3010
Relays - Signal Relays, Up to 2 Amps D3010
RELAY TELECOM DPDT 2A 9V

RELAY TELECOM DPDT 2A 9V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number D3010-ND 916654-D3010 D3010
Product Name Signal Relays, Up to 2 Amps Signal Relays, Up to 2 Amps - D3010 Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data