Manufacturer: TE Connectivity
Win Source Part Number: 916653-D3004
Series: FP2, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14mm RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 4.5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 916653-D3004 | 07H3844 | D3004 |
| Product Name | Signal Relays, Up to 2 Amps - D3004 | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |