TE Connectivity Signal Relays, Up to 2 Amps D3002

Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1067-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1067-ND
Signal Relays, Up to 2 Amps PB1067-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - D3002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
D3002
Relays - Signal Relays, Up to 2 Amps D3002
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 89C0868 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
89C0868
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 89C0868
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14mm RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number PB1067-ND D3002 89C0868
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD3354NS-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-51UV - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details