TE Connectivity Data Bus Couplers D29776-000

Description
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - D29776-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
D29776-000
Data Bus Couplers D29776-000
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Design : With Internal Terminator but with Reverse Bus
  • Eyelet : Without
  • Number of Stubs : 1

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Cable Type : 10614 (EMP Hardened)
  • Coupler Type : In-Line Microcoupler
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number D29776-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products