Body Features Color : Black Flexibility : Semi-Rigid
Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 10 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 4 Recovered Overall Length (MM) : 23 Wall Thickness (Max) (Body) (MM) : 2.24
Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1
Industry Standards Standards : IEC 62329-3, HD631.2
Operation/Applicatio
n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship
building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes
Other Other Colors Available : No
Product Availability Power Cable End Cap Product Availability : AMERICAS
Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1
Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Rain, Moisture, Weathering Flammability : Non-Flame-Retardant
Body Features
- Color : Black
- Flexibility : Semi-Rigid
Dimensions
- Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 10
- Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 4
- Recovered Overall Length (MM) : 23
- Wall Thickness (Max) (Body) (MM) : 2.24
Electrical Characteristics
- Power Cable End Cap Voltage Class (KV) : ≤ 1
Industry Standards
- Standards : IEC 62329-3, HD631.2
Operation/Application
- Free of Lead, Cadmium, Heavy Metals : Yes
- Low Smoke Emission : Yes
- Marine-Offshore-Shipbuilding Certified : Yes
- Mechanical Resistance : Against Mechanical Impact
- Non-Toxic & Non-Corrosive Emission : Yes
- UV-Stabilized : Yes
Other
- Other Colors Available : No
Product Availability
- Power Cable End Cap Product Availability : AMERICAS
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Planar
- Component Design : Heat Shrink
- Material System : Crosslinked Polyolefin
- Power Cable End Cap Shrink Ratio : > 2:1
Usage Conditions
- Chemical Resistance : Transformer Oil VDE 0370
- Environmental Resistance : Rain, Moisture, Weathering
- Flammability : Non-Flame-Retardant