TE Connectivity
Connector Backshells
D27632-000
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ] Product Length : 28.3 MM [1.11 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/20, D38999/26, D38999/24, D38999/42, D38999/46, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : 13, C
Other Entry Size Code : 08 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ] Product Length : 28.3 MM [1.11 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/20, D38999/26, D38999/24, D38999/42, D38999/46, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : 13, C
Other Entry Size Code : 08 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ] Product Length : 28.3 MM [1.11 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/20, D38999/26, D38999/24, D38999/42, D38999/46, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : 13, C
Other Entry Size Code : 08 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Body Features
- Primary Product Material : Nickel Aluminum Bronze
- Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions
- Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ]
- Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ]
- Product Length : 28.3 MM [1.11 INCH ]
Housing Features
- Body Orientation : Right Angle
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : D38999/40, D38999/20, D38999/26, D38999/24, D38999/42, D38999/46, D38999/47
Operation/Application
- Compatible With Connector Shell Size : 13, C
Other
- Entry Size Code : 08
- TE Connector Interface Code : 40
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR08AI
- Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
- Salt Spray Resistance (HR) : 1000
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
D27632-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data