Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded, Round
Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120 Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 120, 10 - 95 Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Sector, Solid, Stranded, Round
Configuration Features
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120
- Number of Bolts : 1
Dimensions
- Bolt Head Size (Across Flats) (MM) : 6
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 120, 10 - 95
- Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide