TE Connectivity Connector Backshells D24964-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34011, M83723/74, NAS 1652, AS34511, AS34671, AS34041, AS34081, NAS 1701, AS34001, M83723/75, M83723/76, NAS 1653, M83723/37, M83723/92, AS34501, MS3459, M83723/06, M83723/07, M83723/42, NAS 1642, NAS 1702, M83723/43, M83723/84, NAS 1650, M83723/66, M83723/95, NAS 1699, M83723/01, NAS 1692, M83723/82, M83723/87, M83723/71, AS34461, M83723/96, M83723/40, M83723/97, M83723/05, M83723/83, AS34241, M83723/13, AS34121, MS3472, NAS 1643, M83723/08, M83723/39, M83723/69, M83723/65, AS34561, M83723/14, M83723/41, M83723/49, M83723/72, M83723/98, M83723/67, AS34681, AS34541, M83723/91, M83723/02, M83723/04, NAS 1651, AS34091, NAS 1693, AS34061, M83723/68, M83723/86, MS3474, NAS 1641, M83723/38, M83723/85, MS3471, MS3475, NAS 1599, M83723/48, MS3470, NAS 1694, NAS 1700, M83723/03, MS3476, M83723/73, M83723/36, AS34641, M83723/77 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34011, M83723/74, NAS 1652, AS34511, AS34671, AS34041, AS34081, NAS 1701, AS34001, M83723/75, M83723/76, NAS 1653, M83723/37, M83723/92, AS34501, MS3459, M83723/06, M83723/07, M83723/42, NAS 1642, NAS 1702, M83723/43, M83723/84, NAS 1650, M83723/66, M83723/95, NAS 1699, M83723/01, NAS 1692, M83723/82, M83723/87, M83723/71, AS34461, M83723/96, M83723/40, M83723/97, M83723/05, M83723/83, AS34241, M83723/13, AS34121, MS3472, NAS 1643, M83723/08, M83723/39, M83723/69, M83723/65, AS34561, M83723/14, M83723/41, M83723/49, M83723/72, M83723/98, M83723/67, AS34681, AS34541, M83723/91, M83723/02, M83723/04, NAS 1651, AS34091, NAS 1693, AS34061, M83723/68, M83723/86, MS3474, NAS 1641, M83723/38, M83723/85, MS3471, MS3475, NAS 1599, M83723/48, MS3470, NAS 1694, NAS 1700, M83723/03, MS3476, M83723/73, M83723/36, AS34641, M83723/77 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - D24964-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
D24964-000
Connector Backshells D24964-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34011, M83723/74, NAS 1652, AS34511, AS34671, AS34041, AS34081, NAS 1701, AS34001, M83723/75, M83723/76, NAS 1653, M83723/37, M83723/92, AS34501, MS3459, M83723/06, M83723/07, M83723/42, NAS 1642, NAS 1702, M83723/43, M83723/84, NAS 1650, M83723/66, M83723/95, NAS 1699, M83723/01, NAS 1692, M83723/82, M83723/87, M83723/71, AS34461, M83723/96, M83723/40, M83723/97, M83723/05, M83723/83, AS34241, M83723/13, AS34121, MS3472, NAS 1643, M83723/08, M83723/39, M83723/69, M83723/65, AS34561, M83723/14, M83723/41, M83723/49, M83723/72, M83723/98, M83723/67, AS34681, AS34541, M83723/91, M83723/02, M83723/04, NAS 1651, AS34091, NAS 1693, AS34061, M83723/68, M83723/86, MS3474, NAS 1641, M83723/38, M83723/85, MS3471, MS3475, NAS 1599, M83723/48, MS3470, NAS 1694, NAS 1700, M83723/03, MS3476, M83723/73, M83723/36, AS34641, M83723/77 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/78, AS34011, M83723/74, NAS 1652, AS34511, AS34671, AS34041, AS34081, NAS 1701, AS34001, M83723/75, M83723/76, NAS 1653, M83723/37, M83723/92, AS34501, MS3459, M83723/06, M83723/07, M83723/42, NAS 1642, NAS 1702, M83723/43, M83723/84, NAS 1650, M83723/66, M83723/95, NAS 1699, M83723/01, NAS 1692, M83723/82, M83723/87, M83723/71, AS34461, M83723/96, M83723/40, M83723/97, M83723/05, M83723/83, AS34241, M83723/13, AS34121, MS3472, NAS 1643, M83723/08, M83723/39, M83723/69, M83723/65, AS34561, M83723/14, M83723/41, M83723/49, M83723/72, M83723/98, M83723/67, AS34681, AS34541, M83723/91, M83723/02, M83723/04, NAS 1651, AS34091, NAS 1693, AS34061, M83723/68, M83723/86, MS3474, NAS 1641, M83723/38, M83723/85, MS3471, MS3475, NAS 1599, M83723/48, MS3470, NAS 1694, NAS 1700, M83723/03, MS3476, M83723/73, M83723/36, AS34641, M83723/77

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D24964-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details