TE Connectivity Electrical Heat Shrink Tubing D21910-000

Description
Body Features Primary Product Color : Yellow Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - D21910-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
D21910-000
Electrical Heat Shrink Tubing D21910-000
Body Features Primary Product Color : Yellow Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ]
  • Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D21910-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 046571J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details