TE Connectivity Hook Up Wire D215093001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Hook Up Wire Wire Color : Yellow Weight (KGKM) : 2.78 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .95 MM  [.037 INCH ] Wire Diameter : .95 MM  [.037 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Hook Up Wire Wire Color : Yellow Weight (KGKM) : 2.78 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .95 MM  [.037 INCH ] Wire Diameter : .95 MM  [.037 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - D215093001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
D215093001
Hook Up Wire D215093001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Hook Up Wire Wire Color : Yellow Weight (KGKM) : 2.78 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .95 MM  [.037 INCH ] Wire Diameter : .95 MM  [.037 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
  • Hook Up Wire Wire Color : Yellow
  • Weight (KGKM) : 2.78

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .58 MM  [.023 INCH ]
  • Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ]
  • Overall Outside Diameter : .95 MM  [.037 INCH ]
  • Wire Diameter : .95 MM  [.037 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 106.2 Ω/1000m @ 20°C

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Special Construction
  • Hook Up Wire Cable Type : Spec 55/
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number D215093001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0370 inch (0.9398 mm)
Wire Weight 0.0041 lbs/ft (0.0062 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 184523-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details