Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel
Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 42
Electrical Characteristics DC Resistance (Nominal) (MOHM) : 5.23
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 100
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Primary Product Material : Copper
- Primary Product Plating Material : Nickel
Dimensions
- Product Length : 100 M [328.08 FT ]
- Weight (Nominal) (KGKM) : 42
Electrical Characteristics
- DC Resistance (Nominal) (MOHM) : 5.23
Other
- Braid Coverage (PCT) : 93
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 100
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]