TE Connectivity
Connector Backshells
D17599-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 40.8 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/20, D38999/46, D38999/24, D38999/42, D38999/26, D38999/47, D38999/40
Operation/Applicatio
n Compatible With Connector Shell Size : 09, A
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 07 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 40.8 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/20, D38999/46, D38999/24, D38999/42, D38999/26, D38999/47, D38999/40
Operation/Applicatio
n Compatible With Connector Shell Size : 09, A
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 07 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 40.8 MM [1.6 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/20, D38999/46, D38999/24, D38999/42, D38999/26, D38999/47, D38999/40
Operation/Applicatio
n Compatible With Connector Shell Size : 09, A
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 07 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Cobalt
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ]
Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ]
Product Length : 40.8 MM [1.6 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/20, D38999/46, D38999/24, D38999/42, D38999/26, D38999/47, D38999/40
Operation/Applicatio n
Compatible With Connector Shell Size : 09, A
Other
Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W
Entry Size Code : 07
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR07AI
Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Salt Spray Resistance (HR) : 48
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
D17599-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data