TE Connectivity Hook Up Wire D167503001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - D167503001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
D167503001
Hook Up Wire D167503001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer

Dimensions


  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 55/

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number D167503001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 093321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1108363002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 10 AWG
View Details
Hook Up Wire - 069281-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1828723001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details