Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Configuration Features Number of Branches : 2
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 48 Compatible Cable Diameter - Body (Min) (MM) : 32 Compatible Cable Diameter - Leg (Max) (MM) : 29 Compatible Cable Diameter - Leg (Min) (MM) : 8 Expanded Inside Diameter (Min) (Body) (MM) : 48 Expanded Inside Diameter (Min) (Leg) (MM) : 29 Leg Length (MM) : 70 Overall Product Length (MM) : 172 Recovered Inside Diameter (Max) (Body) (MM) : 32 Recovered Inside Diameter (Max) (Leg) (MM) : 7 Recovered Wall Thickness (Max) (Body) (MM) : 2 Recovered Wall Thickness (Max) (Leg) (MM) : 2 Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Packaging Features Packaging Quantity : 5
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Rain, Moisture, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 48
- Compatible Cable Diameter - Body (Min) (MM) : 32
- Compatible Cable Diameter - Leg (Max) (MM) : 29
- Compatible Cable Diameter - Leg (Min) (MM) : 8
- Expanded Inside Diameter (Min) (Body) (MM) : 48
- Expanded Inside Diameter (Min) (Leg) (MM) : 29
- Leg Length (MM) : 70
- Overall Product Length (MM) : 172
- Recovered Inside Diameter (Max) (Body) (MM) : 32
- Recovered Inside Diameter (Max) (Leg) (MM) : 7
- Recovered Wall Thickness (Max) (Body) (MM) : 2
- Recovered Wall Thickness (Max) (Leg) (MM) : 2
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Coating Style : Spiral, Planar
- Installation Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Contaminated Water, Salt Water, Rain, Moisture, Weathering
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons