Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d Polyalkene Wire Color (Base) : Brown
Configuration Features Number of Conductors : 1 Number of Strands : 80
Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4.5 MM [.177 INCH ] Outside Cable Diameter : 5.75 MM [.226 INCH ] Wire Size (MMSQ) : 10
Electrical Characteristics Operating Voltage (VAC) : 50
Packaging Features Packaging Method : Reel
Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Body Features
- Conductor Material : Bare Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked Polyalkene
- Wire Color (Base) : Brown
Configuration Features
- Number of Conductors : 1
- Number of Strands : 80
Dimensions
- Cable Length (M) : 1000
- Conductor Diameter Range : 4.5 MM [.177 INCH ]
- Outside Cable Diameter : 5.75 MM [.226 INCH ]
- Wire Size (MMSQ) : 10
Electrical Characteristics
- Operating Voltage (VAC) : 50
Packaging Features
Usage Conditions
- Cable Type : Power
- Operating Temperature Range (DEGC) : -40 - 150