TE Connectivity Compression Connectors D03560-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21 MM  [.827 INCH ] Barrel Length : 42 MM  [1.654 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 46 MM  [1.811 INCH ] Palm Hole Diameter : 16 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21 MM  [.827 INCH ] Barrel Length : 42 MM  [1.654 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 46 MM  [1.811 INCH ] Palm Hole Diameter : 16 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - D03560-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
D03560-000
Compression Connectors D03560-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21 MM  [.827 INCH ] Barrel Length : 42 MM  [1.654 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 46 MM  [1.811 INCH ] Palm Hole Diameter : 16 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Copper Palm : No

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 21 MM  [.827 INCH ]
  • Barrel Length : 42 MM  [1.654 INCH ]
  • Compression Connector Conductor Size (KCMIL) : 450
  • Compression Connector Stud Size : M16
  • Conductor Cross-Section (MMSQ) : 240
  • Lug Length : 115 MM  [4.528 INCH ]
  • Lug Width : 46 MM  [1.811 INCH ]
  • Palm Hole Diameter : 16

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ANZPAC

Product Type Features


  • Compression Connector Material : Aluminum
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D03560-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details