TE Connectivity Ring Connectors D01671-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 185 - 240, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 185 - 240, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - D01671-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
D01671-000
Ring Connectors D01671-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 185 - 240, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Shape : Sector Stranded

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 3 - 5

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 185 - 240, 95 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D01671-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products