TE Connectivity Circular Connector Contacts D-610-10CS2820

Description
Socket Contact 16-20 AWG Size 16 Solder Cup Gold
Request a Quote Datasheet
Description
Socket Contact 16-20 AWG Size 16 Solder Cup Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - A104767-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A104767-ND
Circular Connector Contacts A104767-ND
Socket Contact 16-20 AWG Size 16 Solder Cup Gold

Socket Contact 16-20 AWG Size 16 Solder Cup Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Connectors - Circular Connectors - Contacts - D-610-10CS2820 - 1032285-D-610-10CS2820 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - D-610-10CS2820
1032285-D-610-10CS2820
Circular Connectors - Circular Connectors - Contacts - D-610-10CS2820 1032285-D-610-10CS2820
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1032285-D-610-10CS28 20 Packaging: Bulk Type: Power Wire Gauge or Range - AWG: 16-20 AWG Features: Insulation Support Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Solder Cup Contact Size: 16 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1032285-D-610-10CS2820
Packaging: Bulk
Type: Power
Wire Gauge or Range - AWG: 16-20 AWG
Features: Insulation Support
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Solder Cup
Contact Size: 16
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104767-ND D-610-10CS2820 1032285-D-610-10CS2820
Product Name Circular Connector Contacts Circular Connectors - Circular Connectors - Contacts - D-610-10CS2820
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details