TE Connectivity ™ Cable Assemblies - Specialized Cable Assemblies D-500-0465-2-612-012

Description
Win Source Part Number: 1040944-D-500-0465-2 -612-012 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: 04 Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0465-2-612-012 C94726-000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C94726-000 Base Product Number: D-500 Cable Length - Unexposed: 1.00' (0.30m) 12.00"
Request a Quote Datasheet
Description
Win Source Part Number: 1040944-D-500-0465-2 -612-012 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: 04 Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0465-2-612-012 C94726-000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C94726-000 Base Product Number: D-500 Cable Length - Unexposed: 1.00' (0.30m) 12.00"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Specialized Cable Assemblies
1040944-D-500-0465-2-612-012
Cable Assemblies - Specialized Cable Assemblies 1040944-D-500-0465-2-612-012
Win Source Part Number: 1040944-D-500-0465-2 -612-012 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: 04 Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0465-2-612-012 C94726-000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C94726-000 Base Product Number: D-500 Cable Length - Unexposed: 1.00' (0.30m) 12.00"

Win Source Part Number: 1040944-D-500-0465-2-612-012
Category: Cable Assemblies>Specialized Cable Assemblies
Series: 04
Type: Data Coupler, Bus to Bus
Package: Bulk
Standard Package: 1
Number of Lines: 1
Alternative Parts (Cross-Reference): D-500-0465-2-612-012C94726-000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: C94726-000
Base Product Number: D-500
Cable Length - Unexposed: 1.00' (0.30m) 12.00"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1040944-D-500-0465-2-612-012
Product Name Cable Assemblies - Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details