TE Connectivity solder sleeve D-1744-02

Description
Solder Sleeves
Request a Quote
Description
Solder Sleeves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
solder sleeve
D-1744-02
solder sleeve D-1744-02
Solder Sleeves

Solder Sleeves

Buy Now
Swedesboro, NJ, United States
solder sleeve
D-1744-02
solder sleeve D-1744-02
Solder Sleeves

Solder Sleeves

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminals - D-1744-02 - 1003534-D-1744-02 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - D-1744-02
1003534-D-1744-02
Terminals - D-1744-02 1003534-D-1744-02
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003534-D-1744-02 Color: Blue Connector Type: Solder Termination: Solder Length: 30.1 mm Insulation Material: PVDF Insulation Diameter: 2.8 mm Material: PVDF, Polyvinylidene Categories: Terminals Alternative Parts (Cross-Reference): D-1744-02371176-000; D-1744-02.; D1744-02; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536904000 REACH SVHC: Unknown ELV: Non-Compliant Wire/Cable Diameter: 800 µm Sealable: Yes Heavy Duty: No Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003534-D-1744-02
Color: Blue
Connector Type: Solder
Termination: Solder
Length: 30.1 mm
Insulation Material: PVDF
Insulation Diameter: 2.8 mm
Material: PVDF, Polyvinylidene
Categories: Terminals
Alternative Parts (Cross-Reference): D-1744-02371176-000; D-1744-02.; D1744-02;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536904000
REACH SVHC: Unknown
ELV: Non-Compliant
Wire/Cable Diameter: 800 µm
Sealable: Yes
Heavy Duty: No
Government Qualified: No

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number D-1744-02 1003534-D-1744-02
Product Name solder sleeve Terminals - D-1744-02
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details