TE Connectivity ™ Solder Sleeve - D-141-0108CS407CSG D-141-0108CS407CSG

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793632-D-141-0108CS4 07CSG Series: * Family Name: D-141 Categories: Cables, Wires - Management Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793632-D-141-0108CS4 07CSG Series: * Family Name: D-141 Categories: Cables, Wires - Management Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Solder Sleeve - D-141-0108CS407CSG
793632-D-141-0108CS407CSG
Solder Sleeve - D-141-0108CS407CSG 793632-D-141-0108CS407CSG
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793632-D-141-0108CS4 07CSG Series: * Family Name: D-141 Categories: Cables, Wires - Management Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 793632-D-141-0108CS407CSG
Series: *
Family Name: D-141
Categories: Cables, Wires - Management
Introduction Date: August 03, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793632-D-141-0108CS407CSG
Product Name Solder Sleeve - D-141-0108CS407CSG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details