TE Connectivity ™ Cable Assembly D-110-41

Description
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE Product overview: D-110-41 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Solder Sleeve, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 478-D-110-41 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE Product overview: D-110-41 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Solder Sleeve, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 478-D-110-41 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 478-D-110-41 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
478-D-110-41
Cable Assembly 478-D-110-41
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE Product overview: D-110-41 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Solder Sleeve, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 478-D-110-41 can be used for catalog matching and distributor lookup.

Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE Product overview: D-110-41 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Solder Sleeve, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 478-D-110-41 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires Management Accessories - D-110-41 - 1054544-D-110-41 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - D-110-41
1054544-D-110-41
Cables, Wires Management Accessories - D-110-41 1054544-D-110-41
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054544-D-110-41 Packaging: Bulk Color: Blue Termination: Solder Length: 27.6 mm Body Material: Polyvinylidene Material: PVDF, Polyvinylidene Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): D-110-41D-110-41.; D110-41; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536904000, 8536904000 ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054544-D-110-41
Packaging: Bulk
Color: Blue
Termination: Solder
Length: 27.6 mm
Body Material: Polyvinylidene
Material: PVDF, Polyvinylidene
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): D-110-41D-110-41.; D110-41;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536904000, 8536904000
ELV: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 478-D-110-41 1054544-D-110-41
Product Name Cable Assembly Cables, Wires Management Accessories - D-110-41
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
IO/ CABLE USB 6.56 FT - MUSB-CBL-7+ - Mini-Circuits
Specs
Product Type Serial; USB
View Details