TE Connectivity Multicore Cable CZ8794-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White, Yellow, Blue, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (AWG) : 26 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White, Yellow, Blue, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (AWG) : 26 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CZ8794-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CZ8794-000
Multicore Cable CZ8794-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White, Yellow, Blue, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (AWG) : 26 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire Color (Base) : White, Yellow, Blue, Red
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 4

Dimensions


  • Wire Size (AWG) : 26

Operation/Application


  • Wire Class : Outer Space

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CZ8794-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 133447-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 108670-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 1295333001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details