Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10614 (EMP Hardened) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Design : With Internal Terminator but with Reverse Bus
Eyelet : Without
Number of Stubs : 2
Other
Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features
Cable Type : 10614 (EMP Hardened)
Coupler Type : Ultra-Lightweight In-Line Microcoupler