TE Connectivity Connector Backshells CZ4494-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/84, M83723/86, NAS 1693, M83723/41, M83723/66, NAS 1599, M83723/04, M83723/07, M83723/85, M83723/72, M83723/73, NAS 1643, AS34041, AS34241, AS34461, M83723/77, M83723/69, M83723/76, M83723/96, NAS 1694, AS34091, NAS 1641, M83723/14, NAS 1701, AS34011, M83723/65, M83723/74, AS34641, M83723/78, AS34081, M83723/42, M83723/43, AS34121, M83723/13, M83723/38, M83723/98, MS3470, MS3471, M83723/68, MS3459, NAS 1699, M83723/75, NAS 1652, AS34671, NAS 1700, M83723/05, AS34001, NAS 1650, AS34061, M83723/01, M83723/67, AS34681, M83723/36, MS3474, AS34561, M83723/40, M83723/87, NAS 1642, M83723/08, MS3476, NAS 1702, M83723/83, MS3475, AS34541, M83723/39, M83723/95, M83723/02, M83723/03, M83723/06, M83723/37, M83723/82, AS34501, AS34511, NAS 1651, NAS 1653, NAS 1692, M83723/48, MS3472, M83723/92, M83723/49, M83723/91, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/84, M83723/86, NAS 1693, M83723/41, M83723/66, NAS 1599, M83723/04, M83723/07, M83723/85, M83723/72, M83723/73, NAS 1643, AS34041, AS34241, AS34461, M83723/77, M83723/69, M83723/76, M83723/96, NAS 1694, AS34091, NAS 1641, M83723/14, NAS 1701, AS34011, M83723/65, M83723/74, AS34641, M83723/78, AS34081, M83723/42, M83723/43, AS34121, M83723/13, M83723/38, M83723/98, MS3470, MS3471, M83723/68, MS3459, NAS 1699, M83723/75, NAS 1652, AS34671, NAS 1700, M83723/05, AS34001, NAS 1650, AS34061, M83723/01, M83723/67, AS34681, M83723/36, MS3474, AS34561, M83723/40, M83723/87, NAS 1642, M83723/08, MS3476, NAS 1702, M83723/83, MS3475, AS34541, M83723/39, M83723/95, M83723/02, M83723/03, M83723/06, M83723/37, M83723/82, AS34501, AS34511, NAS 1651, NAS 1653, NAS 1692, M83723/48, MS3472, M83723/92, M83723/49, M83723/91, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CZ4494-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CZ4494-000
Connector Backshells CZ4494-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/84, M83723/86, NAS 1693, M83723/41, M83723/66, NAS 1599, M83723/04, M83723/07, M83723/85, M83723/72, M83723/73, NAS 1643, AS34041, AS34241, AS34461, M83723/77, M83723/69, M83723/76, M83723/96, NAS 1694, AS34091, NAS 1641, M83723/14, NAS 1701, AS34011, M83723/65, M83723/74, AS34641, M83723/78, AS34081, M83723/42, M83723/43, AS34121, M83723/13, M83723/38, M83723/98, MS3470, MS3471, M83723/68, MS3459, NAS 1699, M83723/75, NAS 1652, AS34671, NAS 1700, M83723/05, AS34001, NAS 1650, AS34061, M83723/01, M83723/67, AS34681, M83723/36, MS3474, AS34561, M83723/40, M83723/87, NAS 1642, M83723/08, MS3476, NAS 1702, M83723/83, MS3475, AS34541, M83723/39, M83723/95, M83723/02, M83723/03, M83723/06, M83723/37, M83723/82, AS34501, AS34511, NAS 1651, NAS 1653, NAS 1692, M83723/48, MS3472, M83723/92, M83723/49, M83723/91, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 14, 12 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, M83723/84, M83723/86, NAS 1693, M83723/41, M83723/66, NAS 1599, M83723/04, M83723/07, M83723/85, M83723/72, M83723/73, NAS 1643, AS34041, AS34241, AS34461, M83723/77, M83723/69, M83723/76, M83723/96, NAS 1694, AS34091, NAS 1641, M83723/14, NAS 1701, AS34011, M83723/65, M83723/74, AS34641, M83723/78, AS34081, M83723/42, M83723/43, AS34121, M83723/13, M83723/38, M83723/98, MS3470, MS3471, M83723/68, MS3459, NAS 1699, M83723/75, NAS 1652, AS34671, NAS 1700, M83723/05, AS34001, NAS 1650, AS34061, M83723/01, M83723/67, AS34681, M83723/36, MS3474, AS34561, M83723/40, M83723/87, NAS 1642, M83723/08, MS3476, NAS 1702, M83723/83, MS3475, AS34541, M83723/39, M83723/95, M83723/02, M83723/03, M83723/06, M83723/37, M83723/82, AS34501, AS34511, NAS 1651, NAS 1653, NAS 1692, M83723/48, MS3472, M83723/92, M83723/49, M83723/91, M83723/97

Operation/Application


  • Compatible With Connector Shell Size : 14S, 14, 12

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Az90-1408Bi Raychem - Te Connectivity - 45AJ2954 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Az90-1408Bi Raychem - Te Connectivity
45AJ2954
Txr54Az90-1408Bi Raychem - Te Connectivity 45AJ2954
TXR54AZ90-1408BI

TXR54AZ90-1408BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CZ4494-000 45AJ2954
Product Name Connector Backshells Txr54Az90-1408Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products