Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White
Configuration Features Number of Conductors : 1
Dimensions Wire Size (AWG) : 18
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Operation/Applicatio
n Wire Class : Outer Space
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Stranding : High Strand Count Conductor
- Hook Up Wire Conductor Material : Silver-Coated Copper
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Hook Up Wire Wire Color : White
Configuration Features
Dimensions
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Operation/Application
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 80
- Product Classification : Wire - Spec 80 (FlexLine)
- Product Type : Wire
- Wall Type : Single
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200