TE Connectivity Connector Backshells CZ3763-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1701, AS34041, MS3459, M83723/67, NAS 1693, NAS 1643, M83723/36, M83723/48, M83723/98, MS3472, M83723/68, NAS 1652, M83723/06, NAS 1702, NAS 1651, M83723/77, MS3474, M83723/85, M83723/76, M83723/91, M83723/49, AS34061, M83723/66, M83723/92, AS34241, M83723/37, M83723/43, M83723/39, M83723/05, M83723/72, M83723/04, MS3471, AS34541, M83723/65, M83723/75, NAS 1692, AS34011, AS34501, AS34681, M83723/95, M83723/07, M83723/73, M83723/87, M83723/74, AS34641, M83723/14, M83723/40, M83723/03, NAS 1694, NAS 1699, AS34561, NAS 1599, NAS 1641, AS34511, M83723/82, M83723/83, MS3475, NAS 1653, M83723/84, NAS 1650, M83723/38, M83723/71, M83723/97, M83723/01, M83723/02, M83723/96, AS34081, AS34671, AS34001, M83723/69, M83723/08, M83723/86, AS34121, M83723/42, M83723/41, MS3470, NAS 1700, AS34091, M83723/13, M83723/78, NAS 1642, MS3476, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1701, AS34041, MS3459, M83723/67, NAS 1693, NAS 1643, M83723/36, M83723/48, M83723/98, MS3472, M83723/68, NAS 1652, M83723/06, NAS 1702, NAS 1651, M83723/77, MS3474, M83723/85, M83723/76, M83723/91, M83723/49, AS34061, M83723/66, M83723/92, AS34241, M83723/37, M83723/43, M83723/39, M83723/05, M83723/72, M83723/04, MS3471, AS34541, M83723/65, M83723/75, NAS 1692, AS34011, AS34501, AS34681, M83723/95, M83723/07, M83723/73, M83723/87, M83723/74, AS34641, M83723/14, M83723/40, M83723/03, NAS 1694, NAS 1699, AS34561, NAS 1599, NAS 1641, AS34511, M83723/82, M83723/83, MS3475, NAS 1653, M83723/84, NAS 1650, M83723/38, M83723/71, M83723/97, M83723/01, M83723/02, M83723/96, AS34081, AS34671, AS34001, M83723/69, M83723/08, M83723/86, AS34121, M83723/42, M83723/41, MS3470, NAS 1700, AS34091, M83723/13, M83723/78, NAS 1642, MS3476, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CZ3763-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CZ3763-000
Connector Backshells CZ3763-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1701, AS34041, MS3459, M83723/67, NAS 1693, NAS 1643, M83723/36, M83723/48, M83723/98, MS3472, M83723/68, NAS 1652, M83723/06, NAS 1702, NAS 1651, M83723/77, MS3474, M83723/85, M83723/76, M83723/91, M83723/49, AS34061, M83723/66, M83723/92, AS34241, M83723/37, M83723/43, M83723/39, M83723/05, M83723/72, M83723/04, MS3471, AS34541, M83723/65, M83723/75, NAS 1692, AS34011, AS34501, AS34681, M83723/95, M83723/07, M83723/73, M83723/87, M83723/74, AS34641, M83723/14, M83723/40, M83723/03, NAS 1694, NAS 1699, AS34561, NAS 1599, NAS 1641, AS34511, M83723/82, M83723/83, MS3475, NAS 1653, M83723/84, NAS 1650, M83723/38, M83723/71, M83723/97, M83723/01, M83723/02, M83723/96, AS34081, AS34671, AS34001, M83723/69, M83723/08, M83723/86, AS34121, M83723/42, M83723/41, MS3470, NAS 1700, AS34091, M83723/13, M83723/78, NAS 1642, MS3476, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1701, AS34041, MS3459, M83723/67, NAS 1693, NAS 1643, M83723/36, M83723/48, M83723/98, MS3472, M83723/68, NAS 1652, M83723/06, NAS 1702, NAS 1651, M83723/77, MS3474, M83723/85, M83723/76, M83723/91, M83723/49, AS34061, M83723/66, M83723/92, AS34241, M83723/37, M83723/43, M83723/39, M83723/05, M83723/72, M83723/04, MS3471, AS34541, M83723/65, M83723/75, NAS 1692, AS34011, AS34501, AS34681, M83723/95, M83723/07, M83723/73, M83723/87, M83723/74, AS34641, M83723/14, M83723/40, M83723/03, NAS 1694, NAS 1699, AS34561, NAS 1599, NAS 1641, AS34511, M83723/82, M83723/83, MS3475, NAS 1653, M83723/84, NAS 1650, M83723/38, M83723/71, M83723/97, M83723/01, M83723/02, M83723/96, AS34081, AS34671, AS34001, M83723/69, M83723/08, M83723/86, AS34121, M83723/42, M83723/41, MS3470, NAS 1700, AS34091, M83723/13, M83723/78, NAS 1642, MS3476, AS34461

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CZ3763-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products