TE Connectivity Heat Shrink Tubing CZ3651-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Turbine Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 914.4 MM  [36 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 19.1 - 50.8 MM  [.752 - 2 INCH ] Recovered Inside Diameter (Max) : 19.1 MM  [.752 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Moisture, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Turbine Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 914.4 MM  [36 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 19.1 - 50.8 MM  [.752 - 2 INCH ] Recovered Inside Diameter (Max) : 19.1 MM  [.752 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Moisture, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CZ3651-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CZ3651-000
Heat Shrink Tubing CZ3651-000
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Turbine Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 914.4 MM  [36 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 19.1 - 50.8 MM  [.752 - 2 INCH ] Recovered Inside Diameter (Max) : 19.1 MM  [.752 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Moisture, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Turbine Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 914.4 MM  [36 INCH ]
  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Heat Shrink Tubing Size Range : 19.1 - 50.8 MM  [.752 - 2 INCH ]
  • Recovered Inside Diameter (Max) : 19.1 MM  [.752 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SST
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Moisture, Fluids
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CZ3651-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0040054001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details