TE Connectivity ANSI Street Lighting Photocells CZ3578-000

Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Blue Dimensions MOV Diameter (MM) : 20 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (VAC) : 105 - 130 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Housing Features Housing Material : UV-Stabilized, High Impact Conical Housing Industry Standards Compatible With Approved Standards Products : ANSI C136.10, British Std. 5972 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, EMEA, Asia Product Type Features Light Sensor : Upward-Facing Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote
Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Blue Dimensions MOV Diameter (MM) : 20 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (VAC) : 105 - 130 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Housing Features Housing Material : UV-Stabilized, High Impact Conical Housing Industry Standards Compatible With Approved Standards Products : ANSI C136.10, British Std. 5972 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, EMEA, Asia Product Type Features Light Sensor : Upward-Facing Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - CZ3578-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
CZ3578-000
ANSI Street Lighting Photocells CZ3578-000
Body Features Compatible With Lamp Type : LED Primary Product Color : Blue Dimensions MOV Diameter (MM) : 20 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (VAC) : 105 - 130 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Housing Features Housing Material : UV-Stabilized, High Impact Conical Housing Industry Standards Compatible With Approved Standards Products : ANSI C136.10, British Std. 5972 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, EMEA, Asia Product Type Features Light Sensor : Upward-Facing Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Primary Product Color : Blue

Dimensions


  • MOV Diameter (MM) : 20

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Frequency (HZ) : 50 - 60
  • Operating Voltage Range (VAC) : 105 - 130
  • Relay Rating : 30A General Purpose
  • Surge Protection (JOU) : 480
  • Surge Protection (KAMP) : 15

Housing Features


  • Housing Material : UV-Stabilized, High Impact Conical Housing

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10, British Std. 5972

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Turn ON Light Level (FC) : 1.5 (Optional 1 - 3)
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Utility
  • OFF/ON Ratio : 1.5:1
  • Warranty : 6 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Americas, Australia & New Zealand, EMEA, Asia

Product Type Features


  • Light Sensor : Upward-Facing Filtered Silicon Phototransistor
  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number CZ3578-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005402-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - 10217784-00 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature 32 to 149 F (0.0 to 65 C)
View Details
2 suppliers
Ultrasonic Sensors - 20019846-00 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
Capacitive Proximity Sensors - 5000000993-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details