TE Connectivity Cable Transitions & Breakouts CZ1866-000

Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 302A Product Type Features Molded Part Shape : T Shape Size Code : 821 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 302A Product Type Features Molded Part Shape : T Shape Size Code : 821 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CZ1866-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CZ1866-000
Cable Transitions & Breakouts CZ1866-000
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 302A Product Type Features Molded Part Shape : T Shape Size Code : 821 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Polyolefin Flexible Modified
  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ]
  • Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ]
  • Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ]

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 302A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 821

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - CZ1866-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CZ1866-000
shrink tube CZ1866-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CZ1866-000 CZ1866-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers