TE Connectivity Power Cable CZ0431-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CZ0431-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CZ0431-000
Power Cable CZ0431-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1666

Dimensions


  • Conductor Diameter Range : 6.86 MM  [.27 INCH ]
  • Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : FDR25S
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
 - CZ0431-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CZ0431-000 CZ0431-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data