TE Connectivity Heat Shrink Tubing CY8602-000

Description
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 15.2 MM  [.598 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 15.2 MM  [.598 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CY8602-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CY8602-000
Heat Shrink Tubing CY8602-000
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 15.2 MM  [.598 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : None
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.2 MM  [.598 INCH ]
  • Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CY8602-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details