TE Connectivity Power Cable CY8290-000

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2646 Dimensions Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 12.6 - 13.5 MM  [.498 - .532 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2646 Dimensions Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 12.6 - 13.5 MM  [.498 - .532 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CY8290-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CY8290-000
Power Cable CY8290-000
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2646 Dimensions Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter : 12.6 - 13.5 MM  [.498 - .532 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 2646

Dimensions


  • Conductor Diameter Range : 8.5 MM  [.335 INCH ]
  • Outside Cable Diameter : 12.6 - 13.5 MM  [.498 - .532 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : FDR25S
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CY8290-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0866793002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 126951-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-1.50-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details