TE Connectivity Sealing Sleeves CY4725-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CY4725-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CY4725-000
Sealing Sleeves CY4725-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : No
  • Primary Product Color : Black
  • Shrink Ratio : 2:1

Dimensions


  • Product Length : 120.6 MM  [4.75 INCH ]
  • Sleeve Inside Diameter : 6.5 MM  [.255 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CY4725-000
Product Name Sealing Sleeves
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details