TE Connectivity Sealing Sleeves CY4724-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 5 MM  [.197 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Strain Relief, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 5 MM  [.197 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Strain Relief, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CY4724-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CY4724-000
Sealing Sleeves CY4724-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 120.6 MM  [4.75 INCH ] Sleeve Inside Diameter : 5 MM  [.197 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Strain Relief, Mechanical Damage Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : No
  • Primary Product Color : Black
  • Shrink Ratio : 2:1

Dimensions


  • Product Length : 120.6 MM  [4.75 INCH ]
  • Sleeve Inside Diameter : 5 MM  [.197 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion, Fluids, Strain Relief, Mechanical Damage

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CY4724-000
Product Name Sealing Sleeves
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930005 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 005902-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details