TE Connectivity ™ Cables, Wires Fiber Optic Cables - CY3489-000 CY3489-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212081-CY3489-000 Packaging: Bulk Color: Blue Number of Conductors: 1 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44AM1111-24-6-6CS356 ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 1.8 mm Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212081-CY3489-000 Packaging: Bulk Color: Blue Number of Conductors: 1 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44AM1111-24-6-6CS356 ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 1.8 mm Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CY3489-000 - CY3489-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CY3489-000
CY3489-000
Cables, Wires Fiber Optic Cables - CY3489-000 CY3489-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212081-CY3489-000 Packaging: Bulk Color: Blue Number of Conductors: 1 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44AM1111-24-6-6CS356 ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 1.8 mm Max Operating Temperature: 150 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212081-CY3489-000
Packaging: Bulk
Color: Blue
Number of Conductors: 1
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 44AM1111-24-6-6CS356;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Wire/Cable Diameter: 1.8 mm
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CY3489-000
Product Name Cables, Wires Fiber Optic Cables - CY3489-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bridging Fiber, Reduced Clad - F-SM1500-7.8/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details