Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 1.2 MM [.04 INCH ] Recovered Inside Diameter (Max) : 2 MM [.079 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .3
Other Meets Low Outgassing Requirements : No Product Source : US, China
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Product Family : V4 Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Body Features
- Flexibility : Very Flexible
- Fluid Type : Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 1.2 MM [.04 INCH ]
- Recovered Inside Diameter (Max) : 2 MM [.079 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : V4
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Highly Flame-Resistant
- Heat Shrink Tubing Resistance : Strain, Wrinkling
- Operating Temperature Range (DEGC) : -30 - 125
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70