Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 30 MM [1.181 INCH ] Barrel Length : 98 MM [3.858 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 500 Lug Length : 188 MM [7.401 INCH ] Lug Width : 54.8 MM [2.157 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 30 MM [1.181 INCH ]
- Barrel Length : 98 MM [3.858 INCH ]
- Compression Connector Stud Size : M12
- Conductor Cross-Section (MMSQ) : 500
- Lug Length : 188 MM [7.401 INCH ]
- Lug Width : 54.8 MM [2.157 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug