TE Connectivity Heat Shrink Tubing CX9746-000

Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 8:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.23 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Tubing Size Range : 51 - 6 MM  [2 - .23 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Mexico Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 135 DEGC  [-103 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 8:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.23 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Tubing Size Range : 51 - 6 MM  [2 - .23 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Mexico Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 135 DEGC  [-103 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CX9746-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CX9746-000
Heat Shrink Tubing CX9746-000
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 8:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.23 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Tubing Size Range : 51 - 6 MM  [2 - .23 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Mexico Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 135 DEGC  [-103 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 8:1

Dimensions


  • Expanded Inside Diameter (Min) : 51 MM  [2 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.23 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ]
  • Tubing Size Range : 51 - 6 MM  [2 - .23 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -75 - 135 DEGC  [-103 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - CX9746-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CX9746-000
shrink tube CX9746-000
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CX9746-000 CX9746-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers